Lovato Electric, Inc. Contactor/Starter Coil BA104

Description
CONTACTOR ELECTRIC COIL, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR ELECTRIC COIL, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 155994782 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
155994782
Contactor/Starter Coil 155994782
CONTACTOR ELECTRIC COIL, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR ELECTRIC COIL, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 155994782
Product Name Contactor/Starter Coil
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details