Eaton Corporation Magnetic Contactor CE15KN3TB

Description
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15KN3TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15KN3TB
Magnetic Contactor CE15KN3TB
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC K, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • PANEL MOUNTING
  • OPEN ENCLOSURE
  • 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VAC AT 60 HZ COIL VOLTAGE
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet
Contactor - 162486 - Radwell International
Willingboro, NJ, United States
Contactor
162486
Contactor 162486
CONTACTOR NON-REVERSING, 12-120 VDC, 24-600 VAC COILS, UPTO 450 HP@ 240V, UPTO 900HP@480V, UPTO 1350 AMPS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR NON-REVERSING, 12-120 VDC, 24-600 VAC COILS, UPTO 450 HP@ 240V, UPTO 900HP@480V, UPTO 1350 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15KN3TB 162486
Product Name Magnetic Contactor Contactor
Continuous Current 80 amps 1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Thermal Overload/Heater - 129950815 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.2700 amps
View Details
IEC 16 A Contactor - 100-C16EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details