GE Company Contactor CA1CF1-DC24

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,3POLE, 380/415V, 1NO, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,3POLE, 380/415V, 1NO, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 40003811 - Radwell International
Willingboro, NJ, United States
Contactor
40003811
Contactor 40003811
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,3POLE, 380/415V, 1NO, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,3POLE, 380/415V, 1NO, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 40003811
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138168-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
3 Pole 130A Contactors - MC-130A-AC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details