Sprecher + Schuh Contactor CA7-23C-10-24D

Description
ELECTRICAL MOTOR CONTACTOR, FVNR 23A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRICAL MOTOR CONTACTOR, FVNR 23A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 10878383 - Radwell International
Willingboro, NJ, United States
Contactor
10878383
Contactor 10878383
ELECTRICAL MOTOR CONTACTOR, FVNR 23A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MOTOR CONTACTOR, FVNR 23A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 10878383
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 16 A Contactor - 100-C16E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Solid State Overload/Relay - 405890 - Radwell International
Specs
Device Technology Solid State
Control Voltage 15 volts
Continuous Current 40 amps
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details