ABB AB ABBG Miniature B7S-30-10-1.7

Description
MINI CONTR 24V/1.7W,1NO AUX
Description
MINI CONTR 24V/1.7W,1NO AUX

Suppliers

Company
Product
Description
Supplier Links
ABBG Miniature - B7S-30-10-1.7 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Miniature
B7S-30-10-1.7
ABBG Miniature B7S-30-10-1.7
MINI CONTR 24V/1.7W,1NO AUX

MINI CONTR 24V/1.7W,1NO AUX

Supplier's Site
Contactor - 11188647 - Radwell International
Willingboro, NJ, United States
Contactor
11188647
Contactor 11188647
MINI CONTACTOR, 24VDC COIL, 1.7W, 3 N.O.-0 N.C., 1 AUX CONTACT N.O., SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

MINI CONTACTOR, 24VDC COIL, 1.7W, 3 N.O.-0 N.C., 1 AUX CONTACT N.O., SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number B7S-30-10-1.7 11188647
Product Name ABBG Miniature Contactor
Unlock Full Specs
to access all available technical data

Similar Products

2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details