GE Company Auxiliary Contact CR305X500A

Description
AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 18792261 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
18792261
Auxiliary Contact 18792261
AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18792261
Product Name Auxiliary Contact
Control Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KD200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 15947062 - Radwell International
Specs
Control Voltage 24 volts
View Details
Solid State Overload/Relay - 18853088 - Radwell International
Specs
Device Technology Solid State
View Details