Sensata Technologies Solid State Overload/Relay D1D20

Description
OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY
Description
OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 127933436 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
127933436
Solid State Overload/Relay 127933436
OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY

OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 127933436
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
IEC 12 A Contactor - 100-C12G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 4767538 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 240 volts
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details