Eaton Corp. / Commercial Controls Division CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 120VAC COIL XTCE032C10A

Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors
Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 120VAC COIL - 70056461 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 120VAC COIL
70056461
CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 120VAC COIL 70056461
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site
Contactor - 5613422 - Radwell International
Willingboro, NJ, United States
Contactor
5613422
Contactor 5613422
CONTACTOR, FVNR, C FRAME, 1 NO, 32 AMP, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, FVNR, C FRAME, 1 NO, 32 AMP, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
CUTLER HAMMER Contactors & Starters XTCE032C10A

CUTLER HAMMER Contactors & Starters XTCE032C10A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056461 5613422
Product Name CONTACTOR; 3 POLE; 32 AMP; FRAME C; 1NOAUX; 120VAC COIL Contactor Contactor
Three Phase Power 10 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 96400794 - Radwell International
Fuji Electric Corp. of America
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details