Opto 22 Solid State Overload/Relay Z120D10

Description
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A, CONTACT CONFIGURATION:-, LOAD CURRENT:10A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:QUICK CONNECT, SWITCHING MODE:DC SWITCH, OPERATING VOLTAGE MIN:12VAC, DEPTH:66.55MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A, CONTACT CONFIGURATION:-, LOAD CURRENT:10A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:QUICK CONNECT, SWITCHING MODE:DC SWITCH, OPERATING VOLTAGE MIN:12VAC, DEPTH:66.55MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 7580465 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
7580465
Solid State Overload/Relay 7580465
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A, CONTACT CONFIGURATION:-, LOAD CURRENT:10A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:QUICK CONNECT, SWITCHING MODE:DC SWITCH, OPERATING VOLTAGE MIN:12VAC, DEPTH:66.55MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 140VAC, 32VDC, 10A, CONTACT CONFIGURATION:-, LOAD CURRENT:10A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:QUICK CONNECT, SWITCHING MODE:DC SWITCH, OPERATING VOLTAGE MIN:12VAC, DEPTH:66.55MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7580465
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Motor Starters - 7255544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details