Techspan Industries, Inc. Solid State Overload/Relay TCDP303U6

Description
CONTACTOR DEFINITE PURPOSE 40AMP 3POLE 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR DEFINITE PURPOSE 40AMP 3POLE 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 40189665 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
40189665
Solid State Overload/Relay 40189665
CONTACTOR DEFINITE PURPOSE 40AMP 3POLE 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR DEFINITE PURPOSE 40AMP 3POLE 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 40189665
Product Name Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
IEC 9 A Contactor - 100-C09B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-12B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details