IDEC Corporation Contactor YC1U-16A120

Description
CONTACTOR, IEC, 15 A, 120 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, IEC, 15 A, 120 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 25361834 - Radwell International
Willingboro, NJ, United States
Contactor
25361834
Contactor 25361834
CONTACTOR, IEC, 15 A, 120 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, IEC, 15 A, 120 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 25361834
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-12B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 328659 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Solid State Overload/Relay - 6532 - Radwell International
Specs
Control Voltage 32 volts
Continuous Current 50 amps
Motor Voltage 24 volts
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details