ABB AB Thermal Overload/Heater TSA11-12

Description
THERMAL OVERLOAD RELAY 500VAC. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 500VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 37565353 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
37565353
Thermal Overload/Heater 37565353
THERMAL OVERLOAD RELAY 500VAC. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 500VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37565353
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
Solid State Overload/Relay - 16095614 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 7 amps
Motor Voltage 600 volts
View Details
3 Pole AC Coil Contactors - MC-32A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 suppliers