Techspan Industries, Inc. Contactor TCDP402B6

Description
CONTACTOR, 40 AMP, 240 VAC, COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 40 AMP, 240 VAC, COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 40189693 - Radwell International
Willingboro, NJ, United States
Contactor
40189693
Contactor 40189693
CONTACTOR, 40 AMP, 240 VAC, COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 40 AMP, 240 VAC, COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 40189693
Product Name Contactor
Continuous Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
IEC 9 A Contactor - 100-C09F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-9B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details