Eaton Corp. / Commercial Controls Division CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 120VAC COIL XTCE018C10A

Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors
Description
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 120VAC COIL - 70056459 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 120VAC COIL
70056459
CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 120VAC COIL 70056459
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site
Contactor - 5599676 - Radwell International
Willingboro, NJ, United States
Contactor
5599676
Contactor 5599676
CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, 1 N/O AUX CONTACT, 110/120 VAC COIL, 50/60 HZ, SAME AS DILM17-10(110V50HZ 120V60HZ). FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, 1 N/O AUX CONTACT, 110/120 VAC COIL, 50/60 HZ, SAME AS DILM17-10(110V50HZ 120V60HZ). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
MOELLER ELECTRIC Contactors & Starters XTCE018C10A

MOELLER ELECTRIC Contactors & Starters XTCE018C10A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056459 5599676
Product Name CONTACTOR; 3 POLE; 18 AMP; FRAME C; 1NOAUX; 120VAC COIL Contactor Contactor
Three Phase Power 5 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details