Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806207-BU2508-E3/45
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Supplier Device Package: isoCINK+ BU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, BU
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 600V
Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case BU Tube Product overview: BU2508-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2508-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU
Bridge Rectifiers 25 Amp 800 Volt
BRIDGE RECT 1P 800V 3.5A BU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 806207-BU2508-E3/45 | 299-BU2508-E3/45 | BU2508-E3/45GI-ND | BU2508-E3/45 | BU2508-E3/45 |
| Product Name | Bridge Rectifiers - BU2508-E3/45 | 800V 3.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Rail/Tube | 4-SIP, BU | BU |