Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1314581-BD1060CS_L2_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
DIODE ARR SCHOTT 60V 10A TO252
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 3757-BD1060CS_L2_00001TR-ND | 1314581-BD1060CS_L2_00001 | BD1060CS_L2_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Schottky |