Comchip Technology Corporation Bridge Rectifiers BR1010SG-G

Description
Bridge Rectifier Single Phase Standard 1kV Chassis Mount BR-8
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Chassis Mount BR-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1824-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1824-ND
Bridge Rectifiers 641-1824-ND
Bridge Rectifier Single Phase Standard 1kV Chassis Mount BR-8

Bridge Rectifier Single Phase Standard 1kV Chassis Mount BR-8

Buy Now Datasheet
Bridge Rectifiers - BR1010SG-G - 770381-BR1010SG-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR1010SG-G
770381-BR1010SG-G
Bridge Rectifiers - BR1010SG-G 770381-BR1010SG-G
Manufacturer: Comchip Technology Win Source Part Number: 770381-BR1010SG-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, BR-8 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 1000V Family Name: BR1010SG Categories: Discrete Semiconductor Products Manufacturer Package: BR-8 Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A Alternative Parts (Cross-Reference): MP1010G; SB106; KBPC810; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Comchip Technology
Win Source Part Number: 770381-BR1010SG-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, BR-8
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: BR1010SG
Categories: Discrete Semiconductor Products
Manufacturer Package: BR-8
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Alternative Parts (Cross-Reference): MP1010G; SB106; KBPC810;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR1010SG-G
Bridge Rectifiers BR1010SG-G
Bridge Rectifiers BRIDGE RECTIFIER 10A 1000V

Bridge Rectifiers BRIDGE RECTIFIER 10A 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1824-ND 770381-BR1010SG-G BR1010SG-G
Product Name Bridge Rectifiers Bridge Rectifiers - BR1010SG-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, BR-8 BR8-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
High Current Power Rectifiers - HRSET040104 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 80 volts
View Details