Vishay Intertechnology, Inc. Bridge Rectifiers BU25H08-E3/A

Description
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BU25H08-E3/AGI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BU25H08-E3/AGI-ND
Bridge Rectifiers BU25H08-E3/AGI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Buy Now Datasheet
Bridge Rectifiers - BU25H08-E3/A - 913717-BU25H08-E3/A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU25H08-E3/A
913717-BU25H08-E3/A
Bridge Rectifiers - BU25H08-E3/A 913717-BU25H08-E3/A
Manufacturer: Vishay Win Source Part Number: 913717-BU25H08-E3/A Series: isoCink+™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU Package: 4-SIP, BU Package: Tray Mounting: Through Hole Family Name: BU25H08 Categories: Discrete Semiconductor Products Case / Package: isoCINK+™ BU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 913717-BU25H08-E3/A
Series: isoCink+™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU
Package: 4-SIP, BU
Package: Tray
Mounting: Through Hole
Family Name: BU25H08
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ BU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 3.5A Diode and Rectifier - 299-BU25H08-E3/A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3.5A Diode and Rectifier
299-BU25H08-E3/A
600V 3.5A Diode and Rectifier 299-BU25H08-E3/A
BRIDGE RECT 1P 600V 3.5A BU Product overview: BU25H08-E3/A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU25H08-E3/A can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 600V 3.5A BU Product overview: BU25H08-E3/A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU25H08-E3/A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - BU25H08-E3/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BU25H08-E3/A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BU25H08-E3/A
BRIDGE RECT 1P 600V 3.5A BU

BRIDGE RECT 1P 600V 3.5A BU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
BU25H08-E3/A
Bridge Rectifiers BU25H08-E3/A
Bridge Rectifiers 25A, 800V Pwr Brdge

Bridge Rectifiers 25A, 800V Pwr Brdge

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number BU25H08-E3/AGI-ND 913717-BU25H08-E3/A 299-BU25H08-E3/A BU25H08-E3/A BU25H08-E3/A
Product Name Bridge Rectifiers Bridge Rectifiers - BU25H08-E3/A 600V 3.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, BU Tray
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU
Unlock Full Specs
to access all available technical data