Diode Rectifier Bridge Single 800V 3.4A 4-Pin Case BU Tube Product overview: BU1208-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1208-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 039713-BU1208-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ BU
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU
BRIDGE RECT 1P 800V 3.4A BU
Bridge Rectifiers 12 Amp 800 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-BU1208-E3/45 | 039713-BU1208-E3/45 | BU1208-E3/45GIGI-ND | BU1208-E3/45 | BU1208-E3/45 |
| Product Name | 800V 3.4A Diode and Rectifier | Bridge Rectifiers - BU1208-E3/45 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, BU | BU | ||
| RoHS Compliant | RoHS | ||||
| IO | 3.4 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |