PANJIT SemiConductor Schottky 3A 150V Diode and Rectifier BR315_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR315_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR315_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR315_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR315_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 150V Diode and Rectifier - 280-BR315_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 150V Diode and Rectifier
280-BR315_R1_00001
Schottky 3A 150V Diode and Rectifier 280-BR315_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR315_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR315_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR315_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR315_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BR315_R1_00001 - 913540-BR315_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR315_R1_00001
913540-BR315_R1_00001
Diodes, Rectifiers - Single - BR315_R1_00001 913540-BR315_R1_00001
Manufacturer: Panjit Win Source Part Number: 913540-BR315_R1_0000 1 Features: Diode Schottky 150 V 3A Surface Mount SMB/DO-214AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR315_R1_00001C T, 3757-BR315_R1_00001D KR, 3757-BR315_R1_00001T R

Manufacturer: Panjit
Win Source Part Number: 913540-BR315_R1_00001
Features: Diode Schottky 150 V 3A Surface Mount SMB/DO-214AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR315_R1_00001CT, 3757-BR315_R1_00001DKR, 3757-BR315_R1_00001TR

Buy Now
Single Diodes - 3757-BR315_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR315_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR315_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR315_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR315_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR315_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-BR315_R1_00001 913540-BR315_R1_00001 3757-BR315_R1_00001TR-ND BR315_R1_00001
Product Name Schottky 3A 150V Diode and Rectifier Diodes, Rectifiers - Single - BR315_R1_00001 Single Diodes Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data