Manufacturer: STMicroelectronics
Win Source Part Number: 1153078-BF3510TV
Packaging: Tray
Operating Temperature Range: 150°C (TJ)
Package: ISOTOP
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Part Status: Obsolete(EOL)
Family Name: BF3510TV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: ISOTOP
Voltage - Peak Reverse (Maximum): 1000V
Alternative Parts (Cross-Reference): APT30DF100HJ; VBO40-12NO6; SET121203T;
Introduction Date: August 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
35A, 1000V, SILICON, BRIDGE RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: BF3510TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BF3510TV can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV QC Terminal ISOTOP®
BRIDGE RECT 1P 1KV 35A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1153078-BF3510TV | 299-BF3510TV | BF3510TV-ND | BF3510TV |
| Product Name | Bridge Rectifiers - BF3510TV | 35A 1000V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| IR | 0.0100 mA | |||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |