BRIDGE RECT 1P 1KV 10A BU Product overview: BU1010-M3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1010-M3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1155648-BU1010-M3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, BU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: BU1010
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: isoCINK+ BU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 5A
Alternative Parts (Cross-Reference): 3SBMC0T; SB3100; 3SBMA0T;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU
Bridge Rectifiers 10A,1000V,STD,INLINE
BRIDGE RECT 1P 1KV 10A BU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-BU1010-M3/45 | 1155648-BU1010-M3/45 | BU1010-M3/45GI-ND | BU1010-M3/45 | BU1010-M3/45 |
| Product Name | 1KV 10A Diode and Rectifier | Bridge Rectifiers - BU1010-M3/45 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tube | 4-SIP, BU | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |