Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU
Bridge Rectifiers 15 Amp 800 Volt
Features:
BRIDGE RECT 1P 800V 3.4A BU
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BU1508-E3/51GI-ND | BU1508-E3/51 | 70217432 | BU1508-E3/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier, Single-Phase; 15A, 800V, BU 4-Pin Inline Pkg., RoHS | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-SIP, BU | BU | BU | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| IFSM | 200 amps |