Vishay Intertechnology, Inc. 600V 3.2A Diode and Rectifier BU1006-E3/45

Description
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU1006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1006-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU1006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1006-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3.2A Diode and Rectifier - 299-BU1006-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3.2A Diode and Rectifier
299-BU1006-E3/45
600V 3.2A Diode and Rectifier 299-BU1006-E3/45
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU1006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1006-E3/45 can be used for catalog matching and distributor lookup.

RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU1006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1006-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BU1006-E3/45 - 079747-BU1006-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU1006-E3/45
079747-BU1006-E3/45
Bridge Rectifiers - BU1006-E3/45 079747-BU1006-E3/45
Manufacturer: Vishay Win Source Part Number: 079747-BU1006-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.2A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ BU Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 079747-BU1006-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.2A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ BU
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - BU1006-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BU1006-E3/45GI-ND
Bridge Rectifiers BU1006-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU

Buy Now Datasheet
Bridge Rectifier, Single-Phase; 10A, 600V, BU 4-Pin Inline Pkg., RoHS - 70217414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Single-Phase; 10A, 600V, BU 4-Pin Inline Pkg., RoHS
70217414
Bridge Rectifier, Single-Phase; 10A, 600V, BU 4-Pin Inline Pkg., RoHS 70217414
Features: UL Recognition File Number E309391 (QQQX2) UL 1557 Thin Single In-Line Package Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S) Superior Thermal Conductivity Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.

Features:

  • UL Recognition File Number E309391 (QQQX2) UL 1557
  • Thin Single In-Line Package
  • Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S)
  • Superior Thermal Conductivity
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - BU1006-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BU1006-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BU1006-E3/45
BRIDGE RECT 1P 600V 3.2A BU

BRIDGE RECT 1P 600V 3.2A BU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
BU1006-E3/45
Bridge Rectifiers BU1006-E3/45
Bridge Rectifiers 10 Amp 600 Volt

Bridge Rectifiers 10 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-BU1006-E3/45 079747-BU1006-E3/45 BU1006-E3/45GI-ND 70217414 BU1006-E3/45 BU1006-E3/45
Product Name 600V 3.2A Diode and Rectifier Bridge Rectifiers - BU1006-E3/45 Bridge Rectifiers Bridge Rectifier, Single-Phase; 10A, 600V, BU 4-Pin Inline Pkg., RoHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube 4-SIP, BU BU BU
RoHS Compliant RoHS
IO 3.2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data