Manufacturer: Vishay
Win Source Part Number: 913706-BU1506-E3/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU
Package: 4-SIP, BU
Package: Bulk
Mounting: Through Hole
Family Name: BU1506
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ BU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BU1506-E3/51-ND, BU1506-E3/51GI
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
RECTIFIER BRIDGE 600V 15A BU Product overview: BU1506-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1506-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 15 Amp 600 Volt
BRIDGE RECT 1P 600V 3.4A BU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 913706-BU1506-E3/51 | BU1506-E3/51GI-ND | 299-BU1506-E3/51 | BU1506-E3/51 | BU1506-E3/51 |
| Product Name | Bridge Rectifiers - BU1506-E3/51 | Bridge Rectifiers | 600V 15A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, BU | Bulk | BU |