PANJIT SemiConductor Schottky 3A 100V Diode and Rectifier BR310-AU_R1_000A1

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310-AU_R1_000A 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310-AU_R1_000A 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 100V Diode and Rectifier - 280-BR310-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-BR310-AU_R1_000A1
Schottky 3A 100V Diode and Rectifier 280-BR310-AU_R1_000A1
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310-AU_R1_000A 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: BR310-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR310-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BR310-AU_R1_000A1 - 913539-BR310-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR310-AU_R1_000A1
913539-BR310-AU_R1_000A1
Diodes, Rectifiers - Single - BR310-AU_R1_000A1 913539-BR310-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 913539-BR310-AU_R1_0 00A1 Features: Diode Schottky 100 V 3A Surface Mount SMB/DO-214AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR310-AU_R1_000 A1TR, 3757-BR310-AU_R1_000 A1CT, 3757-BR310-AU_R1_000 A1DKR

Manufacturer: Panjit
Win Source Part Number: 913539-BR310-AU_R1_000A1
Features: Diode Schottky 100 V 3A Surface Mount SMB/DO-214AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR310-AU_R1_000A1TR, 3757-BR310-AU_R1_000A1CT, 3757-BR310-AU_R1_000A1DKR

Buy Now
Single Diodes - 3757-BR310-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR310-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-BR310-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BR310-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BR310-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers BR310-AU_R1_000A1
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-BR310-AU_R1_000A1 913539-BR310-AU_R1_000A1 3757-BR310-AU_R1_000A1TR-ND BR310-AU_R1_000A1
Product Name Schottky 3A 100V Diode and Rectifier Diodes, Rectifiers - Single - BR310-AU_R1_000A1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data