RECTFR BRIDGE SGL 800V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU1008-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1008-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1155646-BU1008-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, BU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.2A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: BU1008
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: isoCINK+ BU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 5A
Alternative Parts (Cross-Reference): 3SBMC8T; SB380; 3SBMC8;
Introduction Date: March 18, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 10 Amp 800 Volt
BRIDGE RECT 1P 800V 3.2A BU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-BU1008-E3/45 | BU1008-E3/45-ND | 1155646-BU1008-E3/45 | BU1008-E3/45 | BU1008-E3/45 |
| Product Name | 800V 3.2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - BU1008-E3/45 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, BU | BU | ||
| RoHS Compliant | RoHS | ||||
| IO | 3.2 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |