Comchip Technology Corporation Bridge Rectifiers - BR5010L-G BR5010L-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1024270-BR5010L-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: BR-L Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1024270-BR5010L-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: BR-L Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BR5010L-G - 1024270-BR5010L-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR5010L-G
1024270-BR5010L-G
Bridge Rectifiers - BR5010L-G 1024270-BR5010L-G
Manufacturer: Comchip Technology Win Source Part Number: 1024270-BR5010L-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: BR-L Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 60

Manufacturer: Comchip Technology
Win Source Part Number: 1024270-BR5010L-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: BR-L
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 60

Buy Now Datasheet
Bridge Rectifiers - 641-1833-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1833-ND
Bridge Rectifiers 641-1833-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole BR-L

Bridge Rectifier Single Phase Standard 1kV Through Hole BR-L

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR5010L-G
Bridge Rectifiers BR5010L-G
Bridge Rectifiers 50A 1000V BR-L DIODES, BRIDGE

Bridge Rectifiers 50A 1000V BR-L DIODES, BRIDGE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1024270-BR5010L-G 641-1833-ND BR5010L-G
Product Name Bridge Rectifiers - BR5010L-G Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 400 volts
View Details
Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details