Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU
BRIDGE RECT 1P 1KV 3.5A BU
Bridge Rectifiers 25A,1000V,STD,INLINE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BU2510-M3/51-ND | BU2510-M3/51 | BU2510-M3/51 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |