Bridge Rectifier Single Phase Standard 1kV QC Terminal BR
Bridge Rectifiers DIODE RECT BRIDGE 20A 1000V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | BR2510-G-ND | BR2510-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |