Diode Rectifier Bridge Single 600V 3.5A 4-Pin Case BU Bulk Product overview: BU2506-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2506-E3/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1155698-BU2506-E3/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, BU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Family Name: BU2506-E3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: isoCINK+ BU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 12.5A
Alternative Parts (Cross-Reference): S20WB60-5000; S15WB60-4000; CBR4MF-L060;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
BRIDGE RECT 1P 600V 3.5A BU
Bridge Rectifiers 25 Amp 600 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-BU2506-E3/51 | 1155698-BU2506-E3/51 | BU2506-E3/51GI-ND | BU2506-E3/51 | BU2506-E3/51 |
| Product Name | 600V 3.5A Diode and Rectifier | Bridge Rectifiers - BU2506-E3/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-SIP, BU | BU | ||
| RoHS Compliant | RoHS | ||||
| IO | 3.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |