Vishay Intertechnology, Inc. Bridge Rectifiers - BU1008A-E3/45 BU1008A-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 864897-BU1008A-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole isoCINK+™ BU Package: 4-SIP, BU Package: Tube Mounting: Through Hole Family Name: BU1008 Categories: Discrete Semiconductor Products Case / Package: isoCINK+™ BU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BU1008A-E3/45-ND, BU1008A-E3/45GI, BU1008AE345
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 864897-BU1008A-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole isoCINK+™ BU Package: 4-SIP, BU Package: Tube Mounting: Through Hole Family Name: BU1008 Categories: Discrete Semiconductor Products Case / Package: isoCINK+™ BU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BU1008A-E3/45-ND, BU1008A-E3/45GI, BU1008AE345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BU1008A-E3/45 - 864897-BU1008A-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU1008A-E3/45
864897-BU1008A-E3/45
Bridge Rectifiers - BU1008A-E3/45 864897-BU1008A-E3/45
Manufacturer: Vishay Win Source Part Number: 864897-BU1008A-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole isoCINK+™ BU Package: 4-SIP, BU Package: Tube Mounting: Through Hole Family Name: BU1008 Categories: Discrete Semiconductor Products Case / Package: isoCINK+™ BU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BU1008A-E3/45-ND, BU1008A-E3/45GI, BU1008AE345

Manufacturer: Vishay
Win Source Part Number: 864897-BU1008A-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole isoCINK+™ BU
Package: 4-SIP, BU
Package: Tube
Mounting: Through Hole
Family Name: BU1008
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ BU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BU1008A-E3/45-ND, BU1008A-E3/45GI, BU1008AE345

Buy Now Datasheet
Bridge Rectifiers - BU1008A-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BU1008A-E3/45GI-ND
Bridge Rectifiers BU1008A-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU

Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU

Buy Now Datasheet
800V 3A Diode and Rectifier - 299-BU1008A-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
299-BU1008A-E3/45
800V 3A Diode and Rectifier 299-BU1008A-E3/45
RECTFR BRIDGE SGL 800V 3A 4PIN CASE BU - Rail/Tube Product overview: BU1008A-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1008A-E3/45 can be used for catalog matching and distributor lookup.

RECTFR BRIDGE SGL 800V 3A 4PIN CASE BU - Rail/Tube Product overview: BU1008A-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1008A-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier, Single-Phase; 10A, 800V, BU 4-Pin Inline Pkg., RoHS - 70217417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Single-Phase; 10A, 800V, BU 4-Pin Inline Pkg., RoHS
70217417
Bridge Rectifier, Single-Phase; 10A, 800V, BU 4-Pin Inline Pkg., RoHS 70217417
Features: UL Recognition File Number E309391 (QQQX2) UL 1557 Thin Single In-Line Package Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S) Superior Thermal Conductivity Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.

Features:

  • UL Recognition File Number E309391 (QQQX2) UL 1557
  • Thin Single In-Line Package
  • Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S)
  • Superior Thermal Conductivity
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - BU1008A-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BU1008A-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BU1008A-E3/45
BRIDGE RECT 1P 800V 3A BU

BRIDGE RECT 1P 800V 3A BU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
BU1008A-E3/45
Bridge Rectifiers BU1008A-E3/45
Bridge Rectifiers 10 Amp 800 Volt

Bridge Rectifiers 10 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 864897-BU1008A-E3/45 BU1008A-E3/45GI-ND 299-BU1008A-E3/45 70217417 BU1008A-E3/45 BU1008A-E3/45
Product Name Bridge Rectifiers - BU1008A-E3/45 Bridge Rectifiers 800V 3A Diode and Rectifier Bridge Rectifier, Single-Phase; 10A, 800V, BU 4-Pin Inline Pkg., RoHS Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole isoCINK+™ BU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge
Package 4-SIP, BU Rail/Tube BU BU
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data