Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 752427-BU2006-E3/45
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: isoCINK+ BU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, BU
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A
Current - Reverse Leakage at Vr: 5μA at 600V
VISHAY BU2006-E3/45 Bridge Rectifier Diode, Single, 600 V, 20 A, SIP, 1.05 V, 4 Pins Product overview: BU2006-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A, 1.05 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 20 A, 1.05 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2006-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
BRIDGE RECT 1P 600V 3.5A BU
Bridge Rectifiers 20 Amp 600 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 752427-BU2006-E3/45 | 299-BU2006-E3/45 | BU2006-E3/45GI-ND | BU2006-E3/45 | BU2006-E3/45 |
| Product Name | Bridge Rectifiers - BU2006-E3/45 | 600 V 20 A 1.05 V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Rail/Tube | 4-SIP, BU | BU |