PANJIT SemiConductor Single Diodes BD8150YS_L2_00001

Description
Diode Schottky 150V 8A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Schottky 150V 8A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BD8150YS_L2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 8A Surface Mount TO-252

Diode Schottky 150V 8A Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315194-BD8150YS_L2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315194-BD8150YS_L2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315194-BD8150YS_L2_00001
Win Source Part Number: 1315194-BD8150YS_L2_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc.

Win Source Part Number: 1315194-BD8150YS_L2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BD8150YS_L2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BD8150YS_L2_00001
Discrete Semiconductor Products - Diodes - Rectifiers BD8150YS_L2_00001
DIODE SCHOTTKY 150V 8A TO252

DIODE SCHOTTKY 150V 8A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 3757-BD8150YS_L2_00001TR-ND 1315194-BD8150YS_L2_00001 BD8150YS_L2_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Diode Arrays - 1727-BAV99QCZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details