Win Source Part Number: 1049016-BD6100CS_L2_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-BD6100CS_L2_000
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 100V 6A TO252
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1049016-BD6100CS_L2_00001 | 3757-BD6100CS_L2_00001TR-ND | BD6100CS_L2_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.8000 volts | 0.8000 volts | |
| VR | 100 volts | ||
| IR | 0.0500 mA |