Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Diode Rectifier Bridge Single 600V 3.4A 4-Pin Case BU Tube Product overview: BU1206-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU1206-E3/45 can be used for catalog matching and distributor lookup.
Features:
BRIDGE RECT 1P 600V 3.4A BU
Bridge Rectifiers 12 Amp 600 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BU1206-E3/45GI-ND | 299-BU1206-E3/45 | 70217424 | BU1206-E3/45 | BU1206-E3/45 |
| Product Name | Bridge Rectifiers | 600V 3.4A Diode and Rectifier | Bridge Rectifier, Single-Phase; 12A, 600V, BU 4-Pin Inline Pkg., RoHS | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | 4-SIP, BU | Rail/Tube | BU | BU | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| IO | 3.4 amps |