Manufacturer: Vishay
Win Source Part Number: 913716-BU2510-E3/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole isoCINK+™ BU
Package: 4-SIP, BU
Package: Bulk
Mounting: Through Hole
Family Name: BU2510
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ BU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
RECTFR BRIDGE SGL 1KV 3.5A 4PIN CASE BU - Bulk Product overview: BU2510-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2510-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU
Bridge Rectifiers 25 Amp 1000 Volt
BRIDGE RECT 1P 1KV 3.5A BU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 913716-BU2510-E3/51 | 299-BU2510-E3/51 | BU2510-E3/51-ND | BU2510-E3/51 | BU2510-E3/51 |
| Product Name | Bridge Rectifiers - BU2510-E3/51 | 1KV 3.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Through Hole isoCINK+™ BU | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Bulk | 4-SIP, BU | BU | ||
| RoHS Compliant | RoHS |