PANJIT SemiConductor Diodes, Rectifiers - Single - BR26_R1_00001 BR26_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 864590-BR26_R1_00001 Features: Diode Schottky 60 V 2A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR26_R1_00001CT , 3757-BR26_R1_00001TR , 3757-BR26_R1_00001DK R
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 864590-BR26_R1_00001 Features: Diode Schottky 60 V 2A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR26_R1_00001CT , 3757-BR26_R1_00001TR , 3757-BR26_R1_00001DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BR26_R1_00001 - 864590-BR26_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BR26_R1_00001
864590-BR26_R1_00001
Diodes, Rectifiers - Single - BR26_R1_00001 864590-BR26_R1_00001
Manufacturer: Panjit Win Source Part Number: 864590-BR26_R1_00001 Features: Diode Schottky 60 V 2A Surface Mount SMA (DO-214AC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-BR26_R1_00001CT , 3757-BR26_R1_00001TR , 3757-BR26_R1_00001DK R

Manufacturer: Panjit
Win Source Part Number: 864590-BR26_R1_00001
Features: Diode Schottky 60 V 2A Surface Mount SMA (DO-214AC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-BR26_R1_00001CT, 3757-BR26_R1_00001TR, 3757-BR26_R1_00001DKR

Buy Now
Single Diodes - 3757-BR26_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-BR26_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)

Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-BR26_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-BR26_R1_00001
Schottky 60V 2A Diode and Rectifier 280-BR26_R1_00001
DIODE SCHOTTKY 60V 2A SMA Product overview: BR26_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR26_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SMA Product overview: BR26_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BR26_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) - BR26_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
BR26_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) BR26_R1_00001
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 864590-BR26_R1_00001 3757-BR26_R1_00001TR-ND 280-BR26_R1_00001 BR26_R1_00001
Product Name Diodes, Rectifiers - Single - BR26_R1_00001 Single Diodes Schottky 60V 2A Diode and Rectifier Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
Package SMA; SMA (DO-214AC) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2442009P - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details