Comchip Technology Corporation Bridge Rectifiers BR3510-G

Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal BR
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BR3510-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BR3510-G-ND
Bridge Rectifiers BR3510-G-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal BR

Bridge Rectifier Single Phase Standard 1kV QC Terminal BR

Buy Now Datasheet
1KV 35A Diode and Rectifier - 299-BR3510-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 35A Diode and Rectifier
299-BR3510-G
1KV 35A Diode and Rectifier 299-BR3510-G
BRIDGE RECT 1PHASE 1KV 35A BR Product overview: BR3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR3510-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 35A BR Product overview: BR3510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BR3510-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BR3510-G - 770390-BR3510-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BR3510-G
770390-BR3510-G
Bridge Rectifiers - BR3510-G 770390-BR3510-G
Manufacturer: Comchip Technology Win Source Part Number: 770390-BR3510-G Packaging: Tray Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 4-Square, BR Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1000V Family Name: BR3510 Categories: Discrete Semiconductor Products Manufacturer Package: BR Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A Alternative Parts (Cross-Reference): BR3510; SB3510G; KBPC3510P-G; KBPC3510WP; Introduction Date: March 22, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 770390-BR3510-G
Packaging: Tray
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 4-Square, BR
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: BR3510
Categories: Discrete Semiconductor Products
Manufacturer Package: BR
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A
Alternative Parts (Cross-Reference): BR3510; SB3510G; KBPC3510P-G; KBPC3510WP;
Introduction Date: March 22, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BR3510-G
Bridge Rectifiers BR3510-G
Bridge Rectifiers DIODE RECT BRIDGE 35A 1000V

Bridge Rectifiers DIODE RECT BRIDGE 35A 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number BR3510-G-ND 299-BR3510-G 770390-BR3510-G BR3510-G
Product Name Bridge Rectifiers 1KV 35A Diode and Rectifier Bridge Rectifiers - BR3510-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, BR Tray
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data