Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU
Bridge Rectifier, Single-Phase; 20A, 1000V, BU 4-Pin Inline Pkg., RoHS Product overview: BU2010-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2010-E3/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 1KV 3.5A BU
Vishay General Semiconductor’s new PowerBridge™ rectifiers are enhanced high-current-density
Features:
Bridge Rectifiers 20 Amp 1000 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BU2010-E3/51GI-ND | 299-BU2010-E3/51 | BU2010-E3/51 | 70217440 | BU2010-E3/51 |
| Product Name | Bridge Rectifiers | 20A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier, Single-Phase; 20A, 1000V, BU 4-Pin Inline Pkg., RoHS | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | 4-SIP, BU | Bulk | BU | BU | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| RoHS Compliant | RoHS |