Vishay Intertechnology, Inc. Bridge Rectifiers - BU2510-E3/45 BU2510-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 201582-BU2510-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ BU Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201582-BU2510-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ BU Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BU2510-E3/45 - 201582-BU2510-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU2510-E3/45
201582-BU2510-E3/45
Bridge Rectifiers - BU2510-E3/45 201582-BU2510-E3/45
Manufacturer: Vishay Win Source Part Number: 201582-BU2510-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ BU Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 201582-BU2510-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 12.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ BU
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - BU2510-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
BU2510-E3/45GI-ND
Bridge Rectifiers BU2510-E3/45GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU

Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU

Buy Now Datasheet
1KV 3.5A Diode and Rectifier - 299-BU2510-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 3.5A Diode and Rectifier
299-BU2510-E3/45
1KV 3.5A Diode and Rectifier 299-BU2510-E3/45
Diode Rectifier Bridge Single 1KV 3.5A 4-Pin Case BU Tube Product overview: BU2510-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2510-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 3.5A 4-Pin Case BU Tube Product overview: BU2510-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2510-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BU2510-E3/45
Bridge Rectifiers BU2510-E3/45
Bridge Rectifiers 25 Amp 1000 Volt

Bridge Rectifiers 25 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - BU2510-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BU2510-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers BU2510-E3/45
BRIDGE RECT 1P 1KV 3.5A BU

BRIDGE RECT 1P 1KV 3.5A BU

Supplier's Site
Bridge Rectifier, Single-Phase; 25A, 1000V, BU 4-Pin Inline Pkg., RoHS - 70217446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Single-Phase; 25A, 1000V, BU 4-Pin Inline Pkg., RoHS
70217446
Bridge Rectifier, Single-Phase; 25A, 1000V, BU 4-Pin Inline Pkg., RoHS 70217446
Features: UL Recognition File Number E309391 (QQQX2) UL 1557 Thin Single In-Line Package Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S) Superior Thermal Conductivity Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.

Features:

  • UL Recognition File Number E309391 (QQQX2) UL 1557
  • Thin Single In-Line Package
  • Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S)
  • Superior Thermal Conductivity
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 201582-BU2510-E3/45 BU2510-E3/45GI-ND 299-BU2510-E3/45 BU2510-E3/45 BU2510-E3/45 70217446
Product Name Bridge Rectifiers - BU2510-E3/45 Bridge Rectifiers 1KV 3.5A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier, Single-Phase; 25A, 1000V, BU 4-Pin Inline Pkg., RoHS
Diode Type Single Phase
VF 1.05 volts 0.8700 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Rectifier Configuration / Technology Bridge Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060B - 30SCLJQ060B - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details