Win Source Part Number: 1368103-BU2006-M3/45
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, BU
Supplier Device Package: isoCINK+™ BU
Base Product Number: BU2006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 20 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Diode Rectifier Bridge Single 600V 3.5A 4-Pin(4+Tab) Case BU Tube Product overview: BU2006-M3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU2006-M3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 20A,600V,STD,INLINE POWER BRIDGE
BRIDGE RECT 1P 600V 20A BU
240A 1.05V@10A 5uA@600V 20A 600V -55℃~+150℃@(Tj) BU Bridge Rectifiers ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1368103-BU2006-M3/45 | BU2006-M3/45GI-ND | 299-BU2006-M3/45 | BU2006-M3/45 | BU2006-M3/45 | 17930-BU2006-M3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | 600V 3.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 240A 1.05V@10A 5uA@600V 20A 600V -55℃~+150℃@(Tj) BU Bridge Rectifiers ROHS |
| Diode Type | Single Phase | |||||
| VF | 1.05 volts | 1.05 volts | ||||
| IR | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |