Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36CA/B

Description
Win Source Part Number: 1362181-1.5KE36CA/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 1.5KE Package: Box Product Status: Active Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Base Product Number: 1.5KE36 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Voltage - Breakdown (Min): 34.2V Voltage - Clamping (Max) @ Ipp: 49.9V Current - Peak Pulse (10/1000µs): 30.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1362181-1.5KE36CA/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 1.5KE Package: Box Product Status: Active Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Base Product Number: 1.5KE36 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Voltage - Breakdown (Min): 34.2V Voltage - Clamping (Max) @ Ipp: 49.9V Current - Peak Pulse (10/1000µs): 30.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362181-1.5KE36CA/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362181-1.5KE36CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362181-1.5KE36CA/B
Win Source Part Number: 1362181-1.5KE36CA/B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 1.5KE Package: Box Product Status: Active Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Base Product Number: 1.5KE36 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Voltage - Breakdown (Min): 34.2V Voltage - Clamping (Max) @ Ipp: 49.9V Current - Peak Pulse (10/1000µs): 30.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1362181-1.5KE36CA/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 1.5KE
Package: Box
Product Status: Active
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Base Product Number: 1.5KE36
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 49.9V
Current - Peak Pulse (10/1000µs): 30.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - 13-1.5KE36CA/BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30.8VWM 49.9VC DO201

TVS DIODE 30.8VWM 49.9VC DO201

Buy Now Datasheet
TVS Diodes - 13-1.5KE36CA/BTB-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201

49.9V Clamp 30.5A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Protection Diode - 144-1.5KE36CA/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5KE36CA/B
TVS Protection Diode 144-1.5KE36CA/B
Trans Voltage Suppressor Diode, Product overview: 1.5KE36CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36CA/B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 1.5KE36CA/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE36CA/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE36CA/B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE36CA/B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE36CA/B
1.5KE, DO-201, 30.8V, 49.9V, BOX

1.5KE, DO-201, 30.8V, 49.9V, BOX

Supplier's Site
Tvs Diode, Bidir, 30.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo - 66AJ9142 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 30.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo
66AJ9142
Tvs Diode, Bidir, 30.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo 66AJ9142
TVS DIODE, BIDIR, 30.8V, 1.5KW, DO-201-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 30.8V, 1.5KW, DO-201-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362181-1.5KE36CA/B 13-1.5KE36CA/BCT-ND 144-1.5KE36CA/B 1.5KE36CA/B 66AJ9142
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 30.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo
Package DO-201AA, DO-27, Axial DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 volts 34.2 volts
Unlock Full Specs
to access all available technical data