482V Clamp Ipp Tvs Diode Through Hole DO-201AE
482V Clamp Ipp Tvs Diode Through Hole DO-201AE
Manufacturer: Micro Commercial Co
Win Source Part Number: 760040-1.5KE350A-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AE, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE350A
Categories: Circuit Protection
Minimum Breakdown Voltage: 332V
Manufacturer Package: DO-201AE
Maximum Clamping Voltage: 482V
Alternative Parts (Cross-Reference): 1.5KE350A; 1.5KE350A; 1.5KE350AT&R;
Introduction Date: July 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
TVS DIODE 300VWM 482VC DO201AE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE350A-TPMSCT-ND | 760040-1.5KE350A-TP | 1.5KE350A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE350A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AE, Axial | DO-201; DO-201AE | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |