41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE, BIDIR, 25.6V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | F6096-ND | 1.5KE30CA-B | 26K7845 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 25.6V, Do-201; Product Range Littelfuse |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 41.4 volts | 41.4 volts | |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |