TVS DIODE 20.5VWM 33.2VC DO201
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201
1.5KE, DO-201, 20.5V, 33.2V, BOX
TVS DIODE, BIDIR, 20.5V, 1.5KW, DO-201-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE24CA/BCT-ND | 1.5KE24CA/B | 66AJ9128 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 20.5V, 1.5Kw, Do-201-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 33.2 volts | 33.2 volts |