The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
361.2V Clamp 4.4A Ipp Tvs Diode Through Hole DO-201
TVS D5.4X7.5 202V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE250C | 1.5KE250C-ND | 1.5KE250C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: 1.5KE - 1.5KE250C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 214 volts | ||
| VBR | 225 to 275 volts | 225 volts | 225 volts |
| PD | 1.50E6 milliwatts | ||
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |