Manufacturer: Micro Commercial Co
Win Source Part Number: 1000522-1.5KE36CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201AE
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 1,200
49.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
49.9V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 30.8VWM 49.9VC DO201AE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000522-1.5KE36CA-TP | 1.5KE36CA-TPMSCT-ND | 1.5KE36CA-TP |
| Product Name | TVS - TVS - Diodes - 1.5KE36CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-201; DO-201AE | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| VWM | 30.8 volts | ||
| VC | 49.9 volts | 49.9 volts | 49.9 volts |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts |