37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE
1.5KW,27V 5%,UNIDIR,AXIAL TVS
TVS DIODE 23.1VWM 37.5VC 1.5KE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE27A-E3/51-ND | 78K1252 | 1.5KE27A-E3/51 |
| Product Name | TVS Diodes | 1.5Kw,27V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 37.5 volts | 37.5 volts |