TVS, Bi-Dir, 1500W, 36V, DO-201AE
TVS DIODE 30.8VWM DO201AE
TVS DIODE 30.8VWM DO201AE
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-1.5KE36CA | 4786-1.5KE36CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DO-201; DO-201AE | DO-201; DO-201AE, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VWM | 36 volts | |
| Configuration | Single |